Guardair Corporation Jet Guard Safety Air Gun 74S

Description
Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust with pinpoint accuracy Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust with pinpoint accuracy Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet
Description
Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust with pinpoint accuracy Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust with pinpoint accuracy Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet

Suppliers

Company
Product
Description
Supplier Links
Jet Guard Safety Air Gun - 74S - Guardair Corporation
Chicopee, MA, USA
Jet Guard Safety Air Gun
74S
Jet Guard Safety Air Gun 74S
Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust with pinpoint accuracy Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust with pinpoint accuracy Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet

Features

  • Patented air-shield protective air cone protects operator from dangerous chip fly-back
  • Delivers high thrust with pinpoint accuracy
  • Meets OSHA standards
  • Durable cast aluminum body
  • 1/4" FNPT inlet


Features

  • Patented air-shield protective air cone protects operator from dangerous chip fly-back
  • Delivers high thrust with pinpoint accuracy
  • Meets OSHA standards
  • Durable cast aluminum body
  • 1/4" FNPT inlet
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 74S
Product Name Jet Guard Safety Air Gun
Unlock Full Specs
to access all available technical data

Similar Products

High Thrust Jets - 7606113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Line Connection M5 x 0.8
View Details
Thread Guard Needle Cooler -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/8"NPT; Swivel
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details