Guardair Corporation Blind Hole® Safety Air Gun 74BH0018Z

Description
Features Patented protective air cone protects operator from dangerous chip fly-back Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt 3/16" OD brass extension allows for longer reach 1/8" diameter plastic tip to protect threads Meets OSHA Standards Durable cast aluminum body 1/4" FNPT inlet Features Patented protective air cone protects operator from dangerous chip fly-back Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt 3/16" OD brass extension allows for longer reach 1/8" diameter plastic tip to protect threads Meets OSHA Standards Durable cast aluminum body 1/4" FNPT inlet
Description
Features Patented protective air cone protects operator from dangerous chip fly-back Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt 3/16" OD brass extension allows for longer reach 1/8" diameter plastic tip to protect threads Meets OSHA Standards Durable cast aluminum body 1/4" FNPT inlet Features Patented protective air cone protects operator from dangerous chip fly-back Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt 3/16" OD brass extension allows for longer reach 1/8" diameter plastic tip to protect threads Meets OSHA Standards Durable cast aluminum body 1/4" FNPT inlet

Suppliers

Company
Product
Description
Supplier Links
Blind Hole® Safety Air Gun - 74BH0018Z - Guardair Corporation
Chicopee, MA, USA
Blind Hole® Safety Air Gun
74BH0018Z
Blind Hole® Safety Air Gun 74BH0018Z
Features Patented protective air cone protects operator from dangerous chip fly-back Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt 3/16" OD brass extension allows for longer reach 1/8" diameter plastic tip to protect threads Meets OSHA Standards Durable cast aluminum body 1/4" FNPT inlet Features Patented protective air cone protects operator from dangerous chip fly-back Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt 3/16" OD brass extension allows for longer reach 1/8" diameter plastic tip to protect threads Meets OSHA Standards Durable cast aluminum body 1/4" FNPT inlet

Features

  • Patented protective air cone protects operator from dangerous chip fly-back
  • Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt
  • 3/16" OD brass extension allows for longer reach
  • 1/8" diameter plastic tip to protect threads
  • Meets OSHA Standards
  • Durable cast aluminum body
  • 1/4" FNPT inlet


Features

  • Patented protective air cone protects operator from dangerous chip fly-back
  • Delivers a high velocity jet of air into deep holes and crevices to flush out chips and dirt
  • 3/16" OD brass extension allows for longer reach
  • 1/8" diameter plastic tip to protect threads
  • Meets OSHA Standards
  • Durable cast aluminum body
  • 1/4" FNPT inlet
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 74BH0018Z
Product Name Blind Hole® Safety Air Gun
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Frost Free Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
Nozzle Frost Free
View Details
Compact Safety Air Gun Only - Model 1600 VariBlast - EXAIR
Specs
Style Pistol
Air Line Connection 1/4"NPT
View Details