50V 220mA 3.5Ω@10V,0.22A 350mW 800mV@1mA null SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS138 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 50 volts |
| VGS(off) | 0.8000 volts |
| rDS(on) | 3.5 ohms |