6 ±5% 4.7kΩ 125mW ±100ppm/°C SIP-7-2.54mm Resistor Networks & Arrays ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | A07-472JP |
| Product Name | Resistors >> Resistor Networks & Arrays |
| Configuration | Chip Array; Resistor, Capacitor Network |
| Resistance Range | 4700 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |