4 ±5% 10kΩ 125mW ±100ppm/°C SIP-5-2.54mm Resistor Networks & Arrays ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | A05-103JP |
| Product Name | Resistors >> Resistor Networks & Arrays |
| Configuration | Chip Array; Resistor, Capacitor Network |
| Resistance Range | 10000 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |