TOOL CASE, POLYPROPYLENE; Carrying Case Material:PP (Polypropylene); External Height:352mm; External Width:465mm; External Depth:215mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Depth - Imperial:13.858"; External Depth - RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 78X4124 |
| Product Name | Tool Case, Polypropylene; Carrying Case Material Gt Line |