The Bare PCB No Holes Plane Single Sided, part number 08WX7691, is constructed from FR4 material and features a thickness of 1.6mm with a single layer design. It has a copper weight of 1oz (35µm) and utilizes an OSP surface finish. The circuit size measures 457.20mm by 121.90mm and includes a total of 1926 test points. This product is suitable for applications requiring a flat, single-sided PCB without any holes, making it ideal for specific circuit designs and prototyping needs.
BARE PCB NO HOLES - PLANE SINGLE SIDED; Board Type:Sheet Material, Single Clad; Board Material:Epoxy Paper; Hole Diameter:-; External Height:121.9mm; External Width:457.2mm; Board Thickness:-; Body Material:FR2 Copper Clad RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 08WX7691 |
| Product Name | Bare Pcb No Holes Plane Single Sided; Board Type Gspk Circuits |
| Category | Developement Board |