GSPK Circuits Ltd. Pcb, Tracks(Strip Board); Board Type Gspk Circuits 451058

Description
PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; Board Connector / Footprint:DIN; Body Material:FR2 Paper
Datasheet
Description
PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; Board Connector / Footprint:DIN; Body Material:FR2 Paper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Tracks(Strip Board); Board Type Gspk Circuits - 08WX7710 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Tracks(Strip Board); Board Type Gspk Circuits
08WX7710
Pcb, Tracks(Strip Board); Board Type Gspk Circuits 08WX7710
PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; Board Connector / Footprint:DIN; Body Material:FR2 Paper

PCB, Tracks(Strip Board); Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; Board Connector / Footprint:DIN; Body Material:FR2 Paper

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 08WX7710
Product Name Pcb, Tracks(Strip Board); Board Type Gspk Circuits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
EVAL BOARD FOR BFHK-2492+ - TB-BFHK-2492C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1793724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details