PROTOTYPING PCB, COPPER, 457 X 305MM; Board Type:-; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:457mm; External Width:305mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 08WX7707 |
| Product Name | Prototyping Pcb, Copper, 457 X 305Mm; Board Type Gspk Circuits |
| Category | Developement Board |