PCB, PLAIN, S/S, 457X305MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:457mm; External Width:305mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Coating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 08WX7703 |
| Product Name | Pcb, Plain, S/s, 457X305Mm; Board Type Gspk Circuits |
| Category | Developement Board |