PROTOTYPING PCB, COPPER, 233.4 X 160MM; Board Type:Sheet Material, Single Clad; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 08WX7702 |
| Product Name | Prototyping Pcb, Copper, 233.4 X 160Mm; Board Type Gspk Circuits |
| Category | Developement Board |