GSPK Circuits Ltd. Pcb, Plain, S/s, 100X160Mm; Board Type Gspk Circuits 149054

Description
PCB, PLAIN, S/S, 100X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Coating RoHS Compliant: Yes
Datasheet
Description
PCB, PLAIN, S/S, 100X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Coating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Plain, S/s, 100X160Mm; Board Type Gspk Circuits - 08WX7700 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Plain, S/s, 100X160Mm; Board Type Gspk Circuits
08WX7700
Pcb, Plain, S/s, 100X160Mm; Board Type Gspk Circuits 08WX7700
PCB, PLAIN, S/S, 100X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Coating RoHS Compliant: Yes

PCB, PLAIN, S/S, 100X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Coating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 08WX7700
Product Name Pcb, Plain, S/s, 100X160Mm; Board Type Gspk Circuits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-1272+ - TB-BFHK-1272C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - DPP301A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Analogue Development Tools - 1894511 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details