PCB, PLAIN, D/S, 100X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:100mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper Coating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 08WX7704 |
| Product Name | Pcb, Plain, D/s, 100X160Mm; Board Type Gspk Circuits |
| Category | Developement Board |