PROTOTYPING PCB, COPPER, 160 X 100MM; Board Type:Sheet Material, Single Clad; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:100mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 08WX7678 |
| Product Name | Prototyping Pcb, Copper, 160 X 100Mm; Board Type Gspk Circuits |
| Category | Developement Board |