GSI Technology NBT SRAMs

Description
GSI Technology™s No Bus Turnaround (NBT„¢) product portfolio is the largest in the industry with six different densities in x18, 32, 36 and 72 bit widths. Our NBT SRAMs provide the fastest clock rates and lowest power of any in the world. NBT SRAMs are synchronous, burst-capable memories with a simplified interface that is designed to use a data bus™s maximum bandwidth. NBT devices do not require œturnaround cycles (idle clock cycles between a read and write operation). NBT SRAMs are used in networking, industrial, automotive and medical imaging applications where a mid-range performance point (typically a 333166 MHz clock rate) is required.
Description
GSI Technology™s No Bus Turnaround (NBT„¢) product portfolio is the largest in the industry with six different densities in x18, 32, 36 and 72 bit widths. Our NBT SRAMs provide the fastest clock rates and lowest power of any in the world. NBT SRAMs are synchronous, burst-capable memories with a simplified interface that is designed to use a data bus™s maximum bandwidth. NBT devices do not require œturnaround cycles (idle clock cycles between a read and write operation). NBT SRAMs are used in networking, industrial, automotive and medical imaging applications where a mid-range performance point (typically a 333166 MHz clock rate) is required.

Suppliers

Company
Product
Description
Supplier Links
NBT SRAMs -  - GSI Technology
Sunnyvale, CA, United States
NBT SRAMs
NBT SRAMs
GSI Technology™s No Bus Turnaround (NBT„¢) product portfolio is the largest in the industry with six different densities in x18, 32, 36 and 72 bit widths. Our NBT SRAMs provide the fastest clock rates and lowest power of any in the world. NBT SRAMs are synchronous, burst-capable memories with a simplified interface that is designed to use a data bus™s maximum bandwidth. NBT devices do not require œturnaround cycles (idle clock cycles between a read and write operation). NBT SRAMs are used in networking, industrial, automotive and medical imaging applications where a mid-range performance point (typically a 333166 MHz clock rate) is required.

GSI Technology™s No Bus Turnaround (NBT„¢) product portfolio is the largest in the industry with six different densities in x18, 32, 36 and 72 bit widths. Our NBT SRAMs provide the fastest clock rates and lowest power of any in the world.
NBT SRAMs are synchronous, burst-capable memories with a simplified interface that is designed to use a data bus™s maximum bandwidth. NBT devices do not require œturnaround cycles (idle clock cycles between a read and write operation). NBT SRAMs are used in networking, industrial, automotive and medical imaging applications where a mid-range performance point (typically a 333166 MHz clock rate) is required.

Supplier's Site

Technical Specifications

  GSI Technology
Product Category Memory Chips
Product Name NBT SRAMs
Memory Category SRAM Chip
Data Rate 400 MHz
Access Time 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520366230906 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V016SA20BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details