Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020532-GS88236BB-25
Number of Ports: 4
Mounting: SMD (SMT)
Density: 9 Mb
Categories: OEM Parts(F-I)
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS88236BB-250IGS8823
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 18 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020532-GS88236BB-250I |
| Product Name | OEM Parts - OEM Parts (F - I) - GS88236BB-250I |