GSI Technology Memory - RAM - GS881Z36CD-150 GS881Z36CD-150

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215054-GS881Z36CD-1 50 Number of Ports: 1 Density: 9 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Address Bus Width: 18 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215054-GS881Z36CD-1 50 Number of Ports: 1 Density: 9 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Address Bus Width: 18 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS881Z36CD-150 - 1215054-GS881Z36CD-150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS881Z36CD-150
1215054-GS881Z36CD-150
Memory - RAM - GS881Z36CD-150 1215054-GS881Z36CD-150
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215054-GS881Z36CD-1 50 Number of Ports: 1 Density: 9 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Address Bus Width: 18 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215054-GS881Z36CD-150
Number of Ports: 1
Density: 9 Mb
Categories: RAM
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Address Bus Width: 18 b

Buy Now
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS881Z36CD-150
3.3V Memory IC and Storage Component 500-GS881Z36CD-150
SRAM 2.5 or 3.3V 256K x 36 9M Product overview: GS881Z36CD-150 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS881Z36CD-150 can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 256K x 36 9M Product overview: GS881Z36CD-150 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS881Z36CD-150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1215054-GS881Z36CD-150 500-GS881Z36CD-150
Product Name Memory - RAM - GS881Z36CD-150 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SDR; SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 9000 kbits
Package Type BGA; FBGA BGA; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104L-ZS25XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details