GSI Technology 3.3V Memory IC and Storage Component GS880Z36CGT-150I

Description
SRAM 2.5 or 3.3V 256K x 36 9M Product overview: GS880Z36CGT-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS880Z36CGT-150I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2.5 or 3.3V 256K x 36 9M Product overview: GS880Z36CGT-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS880Z36CGT-150I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS880Z36CGT-150I
3.3V Memory IC and Storage Component 500-GS880Z36CGT-150I
SRAM 2.5 or 3.3V 256K x 36 9M Product overview: GS880Z36CGT-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS880Z36CGT-150I can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 256K x 36 9M Product overview: GS880Z36CGT-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS880Z36CGT-150I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS880Z36CGT-150I - 1205111-GS880Z36CGT-150I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS880Z36CGT-150I
1205111-GS880Z36CGT-150I
Memory - RAM - GS880Z36CGT-150I 1205111-GS880Z36CGT-150I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205111-GS880Z36CGT- 150I Number of Ports: 1 Density: 9 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): GS880Z36CGT150I; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 18 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205111-GS880Z36CGT-150I
Number of Ports: 1
Density: 9 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): GS880Z36CGT150I;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS880Z36CGT-150I 1205111-GS880Z36CGT-150I
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS880Z36CGT-150I
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 7.5 ns
Package Type QFP; TQFP; Tray QFP; TQFP; TQFP
Supply Voltage 2.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - CY14B104M-ZSP25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
6 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details