GSI Technology Memory - RAM - GS88018CGT-200 GS88018CGT-200

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061246-GS88018CGT-2 00 Number of Ports: 2 Mounting: SMD (SMT) Density: 9 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C401825-QC75N; 71V67903S80PFG8; 71V65803S100PFI; CY7C1357C-133AXC; CY7C1363C-133AXC; IS61LPS51218A-200TQL I; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061246-GS88018CGT-2 00 Number of Ports: 2 Mounting: SMD (SMT) Density: 9 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C401825-QC75N; 71V67903S80PFG8; 71V65803S100PFI; CY7C1357C-133AXC; CY7C1363C-133AXC; IS61LPS51218A-200TQL I; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS88018CGT-200 - 1061246-GS88018CGT-200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS88018CGT-200
1061246-GS88018CGT-200
Memory - RAM - GS88018CGT-200 1061246-GS88018CGT-200
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061246-GS88018CGT-2 00 Number of Ports: 2 Mounting: SMD (SMT) Density: 9 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C401825-QC75N; 71V67903S80PFG8; 71V65803S100PFI; CY7C1357C-133AXC; CY7C1363C-133AXC; IS61LPS51218A-200TQL I; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061246-GS88018CGT-200
Number of Ports: 2
Mounting: SMD (SMT)
Density: 9 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): AS8C401825-QC75N; 71V67903S80PFG8; 71V65803S100PFI; CY7C1357C-133AXC; CY7C1363C-133AXC; IS61LPS51218A-200TQLI;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 19 b

Buy Now
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS88018CGT-200
3.3V Memory IC and Storage Component 500-GS88018CGT-200
SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS88018CGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS88018CGT-200 can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS88018CGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS88018CGT-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1061246-GS88018CGT-200 500-GS88018CGT-200
Product Name Memory - RAM - GS88018CGT-200 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SDR; SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 9000 kbits
Package Type QFP; TQFP; TQFP QFP; TQFP; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details