GSI Technology 3.3V Memory IC and Storage Component GS88018CGT-150

Description
SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS88018CGT-150 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS88018CGT-150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS88018CGT-150 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS88018CGT-150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS88018CGT-150
3.3V Memory IC and Storage Component 500-GS88018CGT-150
SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS88018CGT-150 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS88018CGT-150 can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS88018CGT-150 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS88018CGT-150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS88018CGT-150 - 1011388-GS88018CGT-150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS88018CGT-150
1011388-GS88018CGT-150
Memory - RAM - GS88018CGT-150 1011388-GS88018CGT-150
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011388-GS88018CGT-1 50 Number of Ports: 2 Mounting: SMD (SMT) Density: 9 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C401825-QC75N; 71V67903S80PFG8; 71V65803S100PFI; CY7C1357C-133AXC; CY7C1363C-133AXC; IS61LPS51218A-200TQL I; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011388-GS88018CGT-150
Number of Ports: 2
Mounting: SMD (SMT)
Density: 9 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): AS8C401825-QC75N; 71V67903S80PFG8; 71V65803S100PFI; CY7C1357C-133AXC; CY7C1363C-133AXC; IS61LPS51218A-200TQLI;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS88018CGT-150 1011388-GS88018CGT-150
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS88018CGT-150
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 7.5 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type QFP; TQFP; Tray QFP; TQFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-CY14B101LA-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers
Memory - 71V124SA15TY - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details