GSI Technology 2.5V Memory IC and Storage Component GS8644Z36E-250IV

Description
SRAM 1.8/2.5V 2M x 36 72M Product overview: GS8644Z36E-250IV from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z36E-250IV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 1.8/2.5V 2M x 36 72M Product overview: GS8644Z36E-250IV from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z36E-250IV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Memory IC and Storage Component - 500-GS8644Z36E-250IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V Memory IC and Storage Component
500-GS8644Z36E-250IV
2.5V Memory IC and Storage Component 500-GS8644Z36E-250IV
SRAM 1.8/2.5V 2M x 36 72M Product overview: GS8644Z36E-250IV from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z36E-250IV can be used for catalog matching and distributor lookup.

SRAM 1.8/2.5V 2M x 36 72M Product overview: GS8644Z36E-250IV from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z36E-250IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8644Z36E-250IV - 1215379-GS8644Z36E-250IV - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8644Z36E-250IV
1215379-GS8644Z36E-250IV
Memory - RAM - GS8644Z36E-250IV 1215379-GS8644Z36E-250IV
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215379-GS8644Z36E-2 50IV Number of Ports: 4 Density: 72 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 21 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215379-GS8644Z36E-250IV
Number of Ports: 4
Density: 72 Mb
Categories: RAM
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 21 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8644Z36E-250IV 1215379-GS8644Z36E-250IV
Product Name 2.5V Memory IC and Storage Component Memory - RAM - GS8644Z36E-250IV
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 6.5 ns
Package Type BGA; Tray BGA; FBGA
Supply Voltage 1.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers