GSI Technology 3.3V Memory IC and Storage Component GS8644Z18E-150I

Description
SRAM 2.5 or 3.3V 4M x 18 72M Product overview: GS8644Z18E-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z18E-150I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2.5 or 3.3V 4M x 18 72M Product overview: GS8644Z18E-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z18E-150I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 500-GS8644Z18E-150I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS8644Z18E-150I
3.3V Memory IC and Storage Component 500-GS8644Z18E-150I
SRAM 2.5 or 3.3V 4M x 18 72M Product overview: GS8644Z18E-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z18E-150I can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 4M x 18 72M Product overview: GS8644Z18E-150I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8644Z18E-150I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8644Z18E-150I - 1211319-GS8644Z18E-150I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8644Z18E-150I
1211319-GS8644Z18E-150I
Memory - RAM - GS8644Z18E-150I 1211319-GS8644Z18E-150I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211319-GS8644Z18E-1 50I Number of Ports: 2 Density: 72 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 22 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211319-GS8644Z18E-150I
Number of Ports: 2
Density: 72 Mb
Categories: RAM
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 22 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8644Z18E-150I 1211319-GS8644Z18E-150I
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS8644Z18E-150I
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 6.5 ns
Package Type BGA; Tray BGA; FBGA
Supply Voltage 2.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14V101NA-BA45XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers