Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996523-GS840Z18AGT-1
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 4.5 Mb
Categories: OEM Parts(F-I)
Case / Package: TQFP
Alternative Parts (Cross-Reference): GS840Z18AGT-150IGS84
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 18 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996523-GS840Z18AGT-150I |
| Product Name | OEM Parts - OEM Parts (F - I) - GS840Z18AGT-150I |