GSI Technology Quad 3.3V Memory IC and Storage Component GS84032AGT-100

Description
SRAM Chip Sync Quad 3.3V 4M-Bit 128K x 32 12ns/4.5ns 100-Pin TQFP Tray Product overview: GS84032AGT-100 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS84032AGT-100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Sync Quad 3.3V 4M-Bit 128K x 32 12ns/4.5ns 100-Pin TQFP Tray Product overview: GS84032AGT-100 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS84032AGT-100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 3.3V Memory IC and Storage Component - 774-GS84032AGT-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V Memory IC and Storage Component
774-GS84032AGT-100
Quad 3.3V Memory IC and Storage Component 774-GS84032AGT-100
SRAM Chip Sync Quad 3.3V 4M-Bit 128K x 32 12ns/4.5ns 100-Pin TQFP Tray Product overview: GS84032AGT-100 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS84032AGT-100 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Quad 3.3V 4M-Bit 128K x 32 12ns/4.5ns 100-Pin TQFP Tray Product overview: GS84032AGT-100 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS84032AGT-100 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - GS84032AGT-100 - 1028056-GS84032AGT-100 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS84032AGT-100
1028056-GS84032AGT-100
Memory - RAM - GS84032AGT-100 1028056-GS84032AGT-100
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028056-GS84032AGT-1 00 Number of Ports: 4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 4 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): GS84032AGT-100GS8403 2AGT100; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028056-GS84032AGT-100
Number of Ports: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 4 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): GS84032AGT-100GS84032AGT100;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS84032AGT-100 1028056-GS84032AGT-100
Product Name Quad 3.3V Memory IC and Storage Component Memory - RAM - GS84032AGT-100
Memory Category SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V SOIC Memory IC and Storage Component - 774-CY62128-70SC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details