GSI Technology Memory - RAM - GS84018AGT-166 GS84018AGT-166

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061235-GS84018AGT-1 66 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 4 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): GS84018AGT-166GS8401 8AGT166; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 18 b
Request a Quote
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061235-GS84018AGT-1 66 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 4 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): GS84018AGT-166GS8401 8AGT166; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 18 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS84018AGT-166 - 1061235-GS84018AGT-166 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS84018AGT-166
1061235-GS84018AGT-166
Memory - RAM - GS84018AGT-166 1061235-GS84018AGT-166
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061235-GS84018AGT-1 66 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 4 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): GS84018AGT-166GS8401 8AGT166; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 18 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061235-GS84018AGT-166
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 4 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): GS84018AGT-166GS84018AGT166;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 18 b

Buy Now
Dual 3.3V Memory IC and Storage Component - 774-GS84018AGT-166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Memory IC and Storage Component
774-GS84018AGT-166
Dual 3.3V Memory IC and Storage Component 774-GS84018AGT-166
SRAM Chip Sync Dual 3.3V 4M-Bit 256K x 18 8.5ns/3.5ns 100-Pin TQFP Tray Product overview: GS84018AGT-166 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS84018AGT-166 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Dual 3.3V 4M-Bit 256K x 18 8.5ns/3.5ns 100-Pin TQFP Tray Product overview: GS84018AGT-166 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS84018AGT-166 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1061235-GS84018AGT-166 774-GS84018AGT-166
Product Name Memory - RAM - GS84018AGT-166 Dual 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B116N-BA25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details