GSI Technology Memory - RAM - GS8342T38BD-500 GS8342T38BD-500

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199588-GS8342T38BD- 500 Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199588-GS8342T38BD- 500 Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8342T38BD-500 - 1199588-GS8342T38BD-500 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342T38BD-500
1199588-GS8342T38BD-500
Memory - RAM - GS8342T38BD-500 1199588-GS8342T38BD-500
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199588-GS8342T38BD- 500 Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199588-GS8342T38BD-500
Packaging: Bulk
Number of Ports: 1
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Address Bus Width: 19 b

Buy Now
1.5V Memory IC and Storage Component - 500-GS8342T38BD-500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8342T38BD-500
1.5V Memory IC and Storage Component 500-GS8342T38BD-500
SRAM 1.8 or 1.5V 1M x 36 36M Product overview: GS8342T38BD-500 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342T38BD-500 can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 1M x 36 36M Product overview: GS8342T38BD-500 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342T38BD-500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1199588-GS8342T38BD-500 500-GS8342T38BD-500
Product Name Memory - RAM - GS8342T38BD-500 1.5V Memory IC and Storage Component
Memory Category SRAM Chip DDR; SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 36000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00040269 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details