GSI Technology 1.8V Memory IC and Storage Component GS8342T18AE250I

Description
SRAM Chip Sync Single 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342T18AE250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342T18AE250I can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Sync Single 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342T18AE250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342T18AE250I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-GS8342T18AE250I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-GS8342T18AE250I
1.8V Memory IC and Storage Component 774-GS8342T18AE250I
SRAM Chip Sync Single 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342T18AE250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342T18AE250I can be used for catalog matching and distributor lookup.

SRAM Chip Sync Single 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342T18AE250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342T18AE250I can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - GS8342T18AE250I - 995229-GS8342T18AE250I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342T18AE250I
995229-GS8342T18AE250I
Memory - RAM - GS8342T18AE250I 995229-GS8342T18AE250I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995229-GS8342T18AE25 0I Number of Ports: 1 Mounting: SMD (SMT) Frequency: 250 MHz Operating Supply Voltage: 1.8 V Access Time: 450 ps Density: 36 Mb Sync/Async: Synchronous Word Size: 18 b Number of Pins: 165 Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS8342T18AE250IGS834 2T18AE-250I; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 610 mA Address Bus Width: 21 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995229-GS8342T18AE250I
Number of Ports: 1
Mounting: SMD (SMT)
Frequency: 250 MHz
Operating Supply Voltage: 1.8 V
Access Time: 450 ps
Density: 36 Mb
Sync/Async: Synchronous
Word Size: 18 b
Number of Pins: 165
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS8342T18AE250IGS8342T18AE-250I;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 610 mA
Address Bus Width: 21 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS8342T18AE250I 995229-GS8342T18AE250I
Product Name 1.8V Memory IC and Storage Component Memory - RAM - GS8342T18AE250I
Memory Category SRAM Chip SRAM Chip
Access Time 0.4500 ns 0.4500 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 36000 kbits 36000 kbits
Address Bus Width 21 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520966230646 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71P72804S167BQGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details