GSI Technology 1.5V Memory IC and Storage Component GS8342Q36BD-300

Description
SRAM 1.8 or 1.5V 1M x 36 36M Product overview: GS8342Q36BD-300 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342Q36BD-300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 1.8 or 1.5V 1M x 36 36M Product overview: GS8342Q36BD-300 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342Q36BD-300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Memory IC and Storage Component - 500-GS8342Q36BD-300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8342Q36BD-300
1.5V Memory IC and Storage Component 500-GS8342Q36BD-300
SRAM 1.8 or 1.5V 1M x 36 36M Product overview: GS8342Q36BD-300 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342Q36BD-300 can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 1M x 36 36M Product overview: GS8342Q36BD-300 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342Q36BD-300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8342Q36BD-300 - 1006293-GS8342Q36BD-300 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342Q36BD-300
1006293-GS8342Q36BD-300
Memory - RAM - GS8342Q36BD-300 1006293-GS8342Q36BD-300
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006293-GS8342Q36BD- 300 Packaging: Bulk Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): UPD44325184BF5-E40-F Q1-A; CY7C1414KV18-250BZXI ; CY7C1413KV18-250BZXI ; CY7C1413KV18-250BZXC ; IS61QDB21M36-250M3L; UPD44325362BF5-E40-F Q1-A; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006293-GS8342Q36BD-300
Packaging: Bulk
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): UPD44325184BF5-E40-FQ1-A; CY7C1414KV18-250BZXI; CY7C1413KV18-250BZXI; CY7C1413KV18-250BZXC; IS61QDB21M36-250M3L; UPD44325362BF5-E40-FQ1-A;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8342Q36BD-300 1006293-GS8342Q36BD-300
Product Name 1.5V Memory IC and Storage Component Memory - RAM - GS8342Q36BD-300
Memory Category DDR; SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type BGA; Tray BGA; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details