Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222710-GS8342D18AGE
Number of Ports: 2
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: Custom Parts
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS8342D18AGE200;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Address Bus Width: 19 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222710-GS8342D18AGE-200 |
| Product Name | Custom Parts - Custom Parts (E - I) - GS8342D18AGE-200 |