GSI Technology Dual 1.8V Memory IC and Storage Component GS8342D18AE333I

Description
SRAM Chip Sync Dual 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342D18AE333I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342D18AE333I can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Sync Dual 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342D18AE333I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342D18AE333I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 1.8V Memory IC and Storage Component - 774-GS8342D18AE333I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V Memory IC and Storage Component
774-GS8342D18AE333I
Dual 1.8V Memory IC and Storage Component 774-GS8342D18AE333I
SRAM Chip Sync Dual 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342D18AE333I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342D18AE333I can be used for catalog matching and distributor lookup.

SRAM Chip Sync Dual 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA Tray Product overview: GS8342D18AE333I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342D18AE333I can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - GS8342D18AE333I - 1223132-GS8342D18AE333I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342D18AE333I
1223132-GS8342D18AE333I
Memory - RAM - GS8342D18AE333I 1223132-GS8342D18AE333I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223132-GS8342D18AE3 33I Number of Ports: 2 Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS8342D18AE-333I; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223132-GS8342D18AE333I
Number of Ports: 2
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS8342D18AE-333I;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS8342D18AE333I 1223132-GS8342D18AE333I
Product Name Dual 1.8V Memory IC and Storage Component Memory - RAM - GS8342D18AE333I
Memory Category SRAM Chip SRAM Chip
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 36000 kbits 36000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4348614 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details