GSI Technology Memory - RAM - GS8342D08BGD-250 GS8342D08BGD-250

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027490-GS8342D08BGD -250 Packaging: Bulk Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; CY7C1420KV18-250BZXC ; IS61QDB22M18A-250M3L I; UPD44324362BF5-E40-F Q1-A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027490-GS8342D08BGD -250 Packaging: Bulk Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; CY7C1420KV18-250BZXC ; IS61QDB22M18A-250M3L I; UPD44324362BF5-E40-F Q1-A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8342D08BGD-250 - 1027490-GS8342D08BGD-250 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342D08BGD-250
1027490-GS8342D08BGD-250
Memory - RAM - GS8342D08BGD-250 1027490-GS8342D08BGD-250
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027490-GS8342D08BGD -250 Packaging: Bulk Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; CY7C1420KV18-250BZXC ; IS61QDB22M18A-250M3L I; UPD44324362BF5-E40-F Q1-A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027490-GS8342D08BGD-250
Packaging: Bulk
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): UPD44325182BF5-E40-FQ1-A; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; CY7C1420KV18-250BZXC; IS61QDB22M18A-250M3LI; UPD44324362BF5-E40-FQ1-A;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 20 b

Buy Now
1.5V Memory IC and Storage Component - 500-GS8342D08BGD-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8342D08BGD-250
1.5V Memory IC and Storage Component 500-GS8342D08BGD-250
SRAM 1.8 or 1.5V 4M x 8 36M Product overview: GS8342D08BGD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342D08BGD-250 can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 4M x 8 36M Product overview: GS8342D08BGD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342D08BGD-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1027490-GS8342D08BGD-250 500-GS8342D08BGD-250
Product Name Memory - RAM - GS8342D08BGD-250 1.5V Memory IC and Storage Component
Memory Category SRAM Chip DDR; SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 36000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B101L-SZ45XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1000 kbits
View Details
3 suppliers
Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details