GSI Technology Memory - RAM - GS832236GE-250 GS832236GE-250

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061230-GS832236GE-2 50 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS832236GE-250GS8322 36GE250; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061230-GS832236GE-2 50 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS832236GE-250GS8322 36GE250; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS832236GE-250 - 1061230-GS832236GE-250 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS832236GE-250
1061230-GS832236GE-250
Memory - RAM - GS832236GE-250 1061230-GS832236GE-250
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061230-GS832236GE-2 50 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS832236GE-250GS8322 36GE250; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061230-GS832236GE-250
Number of Ports: 4
Mounting: SMD (SMT)
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS832236GE-250GS832236GE250;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 20 b

Buy Now
Quad 2.5V 3.3V Memory IC and Storage Component - 774-GS832236GE-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.5V 3.3V Memory IC and Storage Component
774-GS832236GE-250
Quad 2.5V 3.3V Memory IC and Storage Component 774-GS832236GE-250
SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 6.5ns/2.5ns 165-Pin FBGA Tray Product overview: GS832236GE-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS832236GE-250 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 6.5ns/2.5ns 165-Pin FBGA Tray Product overview: GS832236GE-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS832236GE-250 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1061230-GS832236GE-250 774-GS832236GE-250
Product Name Memory - RAM - GS832236GE-250 Quad 2.5V 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details