GSI Technology Memory - RAM - GS8321E36E-166 GS8321E36E-166

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017368-GS8321E36E-1 66 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017368-GS8321E36E-1 66 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8321E36E-166 - 1017368-GS8321E36E-166 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8321E36E-166
1017368-GS8321E36E-166
Memory - RAM - GS8321E36E-166 1017368-GS8321E36E-166
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017368-GS8321E36E-1 66 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017368-GS8321E36E-166
Number of Ports: 4
Mounting: SMD (SMT)
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 20 b

Buy Now
Quad 2.5V 3.3V Memory IC and Storage Component - 774-GS8321E36E-166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.5V 3.3V Memory IC and Storage Component
774-GS8321E36E-166
Quad 2.5V 3.3V Memory IC and Storage Component 774-GS8321E36E-166
SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 7ns/3.5ns 165-Pin FBGA Tray Product overview: GS8321E36E-166 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8321E36E-166 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 7ns/3.5ns 165-Pin FBGA Tray Product overview: GS8321E36E-166 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8321E36E-166 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1017368-GS8321E36E-166 774-GS8321E36E-166
Product Name Memory - RAM - GS8321E36E-166 Quad 2.5V 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B101KA-ZS45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details