GSI Technology Quad 2.5V 3.3V Memory IC and Storage Component GS8320Z36GT-200

Description
SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 7.5ns/3ns 100-Pin TQFP Tray Product overview: GS8320Z36GT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8320Z36GT-200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 7.5ns/3ns 100-Pin TQFP Tray Product overview: GS8320Z36GT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8320Z36GT-200 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 2.5V 3.3V Memory IC and Storage Component - 774-GS8320Z36GT-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.5V 3.3V Memory IC and Storage Component
774-GS8320Z36GT-200
Quad 2.5V 3.3V Memory IC and Storage Component 774-GS8320Z36GT-200
SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 7.5ns/3ns 100-Pin TQFP Tray Product overview: GS8320Z36GT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8320Z36GT-200 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 7.5ns/3ns 100-Pin TQFP Tray Product overview: GS8320Z36GT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8320Z36GT-200 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - GS8320Z36GT-200 - 1017568-GS8320Z36GT-200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8320Z36GT-200
1017568-GS8320Z36GT-200
Memory - RAM - GS8320Z36GT-200 1017568-GS8320Z36GT-200
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017568-GS8320Z36GT- 200 Number of Ports: 4 Mounting: SMD (SMT) Frequency: 133.3 MHz Access Time: 7.5 ns Density: 36 Mb Sync/Async: Synchronous Word Size: 36 b Number of Pins: 100 Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): GS8320Z36GT-200GS832 0Z36GT200; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 190 mA Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017568-GS8320Z36GT-200
Number of Ports: 4
Mounting: SMD (SMT)
Frequency: 133.3 MHz
Access Time: 7.5 ns
Density: 36 Mb
Sync/Async: Synchronous
Word Size: 36 b
Number of Pins: 100
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): GS8320Z36GT-200GS8320Z36GT200;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Nominal Supply Current: 190 mA
Address Bus Width: 20 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS8320Z36GT-200 1017568-GS8320Z36GT-200
Product Name Quad 2.5V 3.3V Memory IC and Storage Component Memory - RAM - GS8320Z36GT-200
Memory Category SRAM Chip SRAM Chip
Access Time 7.5 ns 7.5 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 36000 kbits 36000 kbits
Address Bus Width 20 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A5140970Y0500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details