GSI Technology 1.5V Memory IC and Storage Component GS8182Q36BGD-250

Description
SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BGD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BGD-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BGD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BGD-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Memory IC and Storage Component - 500-GS8182Q36BGD-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8182Q36BGD-250
1.5V Memory IC and Storage Component 500-GS8182Q36BGD-250
SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BGD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BGD-250 can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BGD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BGD-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8182Q36BGD-250 - 1209963-GS8182Q36BGD-250 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8182Q36BGD-250
1209963-GS8182Q36BGD-250
Memory - RAM - GS8182Q36BGD-250 1209963-GS8182Q36BGD-250
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209963-GS8182Q36BGD -250 Number of Ports: 2 Operating Supply Voltage: 1.8 V Density: 18 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS8182Q36BGD250; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Address Bus Width: 18 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209963-GS8182Q36BGD-250
Number of Ports: 2
Operating Supply Voltage: 1.8 V
Density: 18 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS8182Q36BGD250;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8182Q36BGD-250 1209963-GS8182Q36BGD-250
Product Name 1.5V Memory IC and Storage Component Memory - RAM - GS8182Q36BGD-250
Memory Category DDR; SRAM Chip SRAM Chip
Access Time 0.4500 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type BGA; Tray BGA; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V25761YS200PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.1 ns
Density 4500 kbits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details