GSI Technology Memory - RAM - GS8182Q18BD-250 GS8182Q18BD-250

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028053-GS8182Q18BD- 250 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 18 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1312KV18-250BZI; CY7C1312KV18-250BZXC ; CY7C1911KV18-250BZC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028053-GS8182Q18BD- 250 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 18 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1312KV18-250BZI; CY7C1312KV18-250BZXC ; CY7C1911KV18-250BZC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8182Q18BD-250 - 1028053-GS8182Q18BD-250 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8182Q18BD-250
1028053-GS8182Q18BD-250
Memory - RAM - GS8182Q18BD-250 1028053-GS8182Q18BD-250
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028053-GS8182Q18BD- 250 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 18 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1312KV18-250BZI; CY7C1312KV18-250BZXC ; CY7C1911KV18-250BZC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028053-GS8182Q18BD-250
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 18 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY7C1312KV18-250BZI; CY7C1312KV18-250BZXC; CY7C1911KV18-250BZC;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 19 b

Buy Now
1.5V Memory IC and Storage Component - 500-GS8182Q18BD-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8182Q18BD-250
1.5V Memory IC and Storage Component 500-GS8182Q18BD-250
SRAM 1.8 or 1.5V 1M x 18 18M Product overview: GS8182Q18BD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q18BD-250 can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 1M x 18 18M Product overview: GS8182Q18BD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q18BD-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1028053-GS8182Q18BD-250 500-GS8182Q18BD-250
Product Name Memory - RAM - GS8182Q18BD-250 1.5V Memory IC and Storage Component
Memory Category SRAM Chip DDR; SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 18000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 540746-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details