GSI Technology 3.3V Memory IC and Storage Component GS8161Z36DGT-250

Description
SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8161Z36DGT-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8161Z36DGT-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8161Z36DGT-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8161Z36DGT-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS8161Z36DGT-250
3.3V Memory IC and Storage Component 500-GS8161Z36DGT-250
SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8161Z36DGT-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8161Z36DGT-250 can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8161Z36DGT-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8161Z36DGT-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8161Z36DGT-250 - 1005628-GS8161Z36DGT-250 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8161Z36DGT-250
1005628-GS8161Z36DGT-250
Memory - RAM - GS8161Z36DGT-250 1005628-GS8161Z36DGT-250
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005628-GS8161Z36DGT -250 Packaging: Bulk Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C163631-QC166N; IS61LPS51236A-200TQL I; IS61LF51236A-7.5TQLI ; IS61NLP51236-200TQLI ; 71T75602S166PFG; CY7C1380D-167AXIGS81 61Z36DGT250; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005628-GS8161Z36DGT-250
Packaging: Bulk
Number of Ports: 4
Mounting: SMD (SMT)
Density: 18 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): AS8C163631-QC166N; IS61LPS51236A-200TQLI; IS61LF51236A-7.5TQLI; IS61NLP51236-200TQLI; 71T75602S166PFG; CY7C1380D-167AXIGS8161Z36DGT250;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8161Z36DGT-250 1005628-GS8161Z36DGT-250
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS8161Z36DGT-250
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 5.5 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type QFP; TQFP; Tray QFP; TQFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB064J2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 71V124SA20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers