GSI Technology Memory - RAM - GS8160Z36DGT-200I GS8160Z36DGT-200I

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061221-GS8160Z36DGT -200I Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): 71T75602S166PFG; AS8C163631-QC166N; 71T75602S166PFG8; IS61LPS51236A-200TQL I; IS61LF51236A-7.5TQLI ; IS61NLP51236-200TQLI GS8160Z36DGT200I; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 19 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061221-GS8160Z36DGT -200I Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): 71T75602S166PFG; AS8C163631-QC166N; 71T75602S166PFG8; IS61LPS51236A-200TQL I; IS61LF51236A-7.5TQLI ; IS61NLP51236-200TQLI GS8160Z36DGT200I; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 19 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8160Z36DGT-200I - 1061221-GS8160Z36DGT-200I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8160Z36DGT-200I
1061221-GS8160Z36DGT-200I
Memory - RAM - GS8160Z36DGT-200I 1061221-GS8160Z36DGT-200I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061221-GS8160Z36DGT -200I Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): 71T75602S166PFG; AS8C163631-QC166N; 71T75602S166PFG8; IS61LPS51236A-200TQL I; IS61LF51236A-7.5TQLI ; IS61NLP51236-200TQLI GS8160Z36DGT200I; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061221-GS8160Z36DGT-200I
Number of Ports: 4
Mounting: SMD (SMT)
Density: 18 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): 71T75602S166PFG; AS8C163631-QC166N; 71T75602S166PFG8; IS61LPS51236A-200TQLI; IS61LF51236A-7.5TQLI; IS61NLP51236-200TQLIGS8160Z36DGT200I;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 19 b

Buy Now
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS8160Z36DGT-200I
3.3V Memory IC and Storage Component 500-GS8160Z36DGT-200I
SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8160Z36DGT-200I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160Z36DGT-200 I can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8160Z36DGT-200I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160Z36DGT-200I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1061221-GS8160Z36DGT-200I 500-GS8160Z36DGT-200I
Product Name Memory - RAM - GS8160Z36DGT-200I 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SDR; SRAM Chip
Operating Temperature -40 C (-40 F)
Density 18000 kbits
Package Type QFP; TQFP; TQFP QFP; TQFP; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details