GSI Technology Memory - RAM - GS8160E36DGT-200 GS8160E36DGT-200

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061219-GS8160E36DGT -200 Packaging: Bulk Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C161831-QC166N; 71T75802S100PFI; IS61LPS102418A-200TQ LI; IS61LF102418A-7.5TQL I; 71T75802S166PFG; IS61NLP102418-200TQL IGS8160E36DGT200; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061219-GS8160E36DGT -200 Packaging: Bulk Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C161831-QC166N; 71T75802S100PFI; IS61LPS102418A-200TQ LI; IS61LF102418A-7.5TQL I; 71T75802S166PFG; IS61NLP102418-200TQL IGS8160E36DGT200; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8160E36DGT-200 - 1061219-GS8160E36DGT-200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8160E36DGT-200
1061219-GS8160E36DGT-200
Memory - RAM - GS8160E36DGT-200 1061219-GS8160E36DGT-200
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061219-GS8160E36DGT -200 Packaging: Bulk Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C161831-QC166N; 71T75802S100PFI; IS61LPS102418A-200TQ LI; IS61LF102418A-7.5TQL I; 71T75802S166PFG; IS61NLP102418-200TQL IGS8160E36DGT200; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061219-GS8160E36DGT-200
Packaging: Bulk
Number of Ports: 4
Mounting: SMD (SMT)
Density: 18 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): AS8C161831-QC166N; 71T75802S100PFI; IS61LPS102418A-200TQLI; IS61LF102418A-7.5TQLI; 71T75802S166PFG; IS61NLP102418-200TQLIGS8160E36DGT200;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 20 b

Buy Now
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS8160E36DGT-200
3.3V Memory IC and Storage Component 500-GS8160E36DGT-200
SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8160E36DGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160E36DGT-200 can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 512K x 36 18M Product overview: GS8160E36DGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160E36DGT-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1061219-GS8160E36DGT-200 500-GS8160E36DGT-200
Product Name Memory - RAM - GS8160E36DGT-200 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SDR; SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 18000 kbits
Package Type QFP; TQFP; TQFP QFP; TQFP; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - CY14B104N-BA45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-71V124SA15Y - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.400", 10.16mm Width)
View Details
3 suppliers