GSI Technology 3.3V Memory IC and Storage Component GS8160E32DGT-200

Description
SRAM 2.5 or 3.3V 512K x 32 16M Product overview: GS8160E32DGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160E32DGT-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2.5 or 3.3V 512K x 32 16M Product overview: GS8160E32DGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160E32DGT-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS8160E32DGT-200
3.3V Memory IC and Storage Component 500-GS8160E32DGT-200
SRAM 2.5 or 3.3V 512K x 32 16M Product overview: GS8160E32DGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160E32DGT-200 can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 512K x 32 16M Product overview: GS8160E32DGT-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8160E32DGT-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8160E32DGT-200 - 1061205-GS8160E32DGT-200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8160E32DGT-200
1061205-GS8160E32DGT-200
Memory - RAM - GS8160E32DGT-200 1061205-GS8160E32DGT-200
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061205-GS8160E32DGT -200 Packaging: Bulk Number of Ports: 4 Mounting: SMD (SMT) Density: 18 Mb Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): AS8C161831-QC166N; 71T75802S100PFI; IS61LPS102418A-200TQ LI; IS61LF102418A-7.5TQL I; 71T75802S166PFG; IS61NLP102418-200TQL I; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061205-GS8160E32DGT-200
Packaging: Bulk
Number of Ports: 4
Mounting: SMD (SMT)
Density: 18 Mb
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): AS8C161831-QC166N; 71T75802S100PFI; IS61LPS102418A-200TQLI; IS61LF102418A-7.5TQLI; 71T75802S166PFG; IS61NLP102418-200TQLI;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 20 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8160E32DGT-200 1061205-GS8160E32DGT-200
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS8160E32DGT-200
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 6.5 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type QFP; TQFP; Tray QFP; TQFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS07DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details