GSI Technology 3.3V Memory IC and Storage Component GS81284Z36B-250I

Description
SRAM 2.5 or 3.3V 4M x 36 144M Product overview: GS81284Z36B-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS81284Z36B-250I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2.5 or 3.3V 4M x 36 144M Product overview: GS81284Z36B-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS81284Z36B-250I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 500-GS81284Z36B-250I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS81284Z36B-250I
3.3V Memory IC and Storage Component 500-GS81284Z36B-250I
SRAM 2.5 or 3.3V 4M x 36 144M Product overview: GS81284Z36B-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS81284Z36B-250I can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 4M x 36 144M Product overview: GS81284Z36B-250I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS81284Z36B-250I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS81284Z36B-250I - 1023954-GS81284Z36B-250I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS81284Z36B-250I
1023954-GS81284Z36B-250I
Memory - RAM - GS81284Z36B-250I 1023954-GS81284Z36B-250I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023954-GS81284Z36B- 250I Number of Ports: 4 Mounting: SMD (SMT) Density: 144 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1612KV18-250BZXC ; CY7C1620KV18-250BZXC ; CY7C2642KV18-333BZXC GS81284Z36B250I; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 22 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023954-GS81284Z36B-250I
Number of Ports: 4
Mounting: SMD (SMT)
Density: 144 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY7C1612KV18-250BZXC; CY7C1620KV18-250BZXC; CY7C2642KV18-333BZXCGS81284Z36B250I;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 22 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS81284Z36B-250I 1023954-GS81284Z36B-250I
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS81284Z36B-250I
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 6.5 ns
Package Type BGA; Tray BGA; FBGA
Supply Voltage 2.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details