GSI Technology Memory - RAM - GS78116AGB-8I GS78116AGB-8I

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229236-GS78116AGB-8 I Number of Ports: 1 Operating Supply Voltage: 3.3 V Density: 8 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229236-GS78116AGB-8 I Number of Ports: 1 Operating Supply Voltage: 3.3 V Density: 8 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS78116AGB-8I - 1229236-GS78116AGB-8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS78116AGB-8I
1229236-GS78116AGB-8I
Memory - RAM - GS78116AGB-8I 1229236-GS78116AGB-8I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229236-GS78116AGB-8 I Number of Ports: 1 Operating Supply Voltage: 3.3 V Density: 8 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229236-GS78116AGB-8I
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Density: 8 Mb
Categories: RAM
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 19 b

Buy Now
3.3V BGA Memory IC and Storage Component - 774-GS78116AGB-8I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V BGA Memory IC and Storage Component
774-GS78116AGB-8I
3.3V BGA Memory IC and Storage Component 774-GS78116AGB-8I
SRAM Chip Async Single 3.3V 8M-Bit 512K x 16 8ns 119-Pin F-BGA Tray Product overview: GS78116AGB-8I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS78116AGB-8I can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 3.3V 8M-Bit 512K x 16 8ns 119-Pin F-BGA Tray Product overview: GS78116AGB-8I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS78116AGB-8I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1229236-GS78116AGB-8I 774-GS78116AGB-8I
Product Name Memory - RAM - GS78116AGB-8I 3.3V BGA Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - CY14MB064Q2A-SXQ - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type PG-DSO-8
View Details
6 suppliers
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers