GSI Technology Memory IC and Storage Component GS74116AX-12I

Description
SRAM Product overview: GS74116AX-12I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS74116AX-12I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM Product overview: GS74116AX-12I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS74116AX-12I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 500-GS74116AX-12I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
500-GS74116AX-12I
Memory IC and Storage Component 500-GS74116AX-12I
SRAM Product overview: GS74116AX-12I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS74116AX-12I can be used for catalog matching and distributor lookup.

SRAM Product overview: GS74116AX-12I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS74116AX-12I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS74116AX-12I - 1021153-GS74116AX-12I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS74116AX-12I
1021153-GS74116AX-12I
Memory - RAM - GS74116AX-12I 1021153-GS74116AX-12I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021153-GS74116AX-12 I Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 4 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1041DV33-10BVXI; CY7C1041DV33-10BVI; CY7C1041CV33-10BAC; 71V3577S75BQG; 71V3577S80BQ; 71V3577S80BQIGS74116 AX12I; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 18 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021153-GS74116AX-12I
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 4 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY7C1041DV33-10BVXI; CY7C1041DV33-10BVI; CY7C1041CV33-10BAC; 71V3577S75BQG; 71V3577S80BQ; 71V3577S80BQIGS74116AX12I;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS74116AX-12I 1021153-GS74116AX-12I
Product Name Memory IC and Storage Component Memory - RAM - GS74116AX-12I
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 12 ns
Package Type BGA; BGA-48 BGA; FBGA
Supply Voltage 3 V 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
SOIC Memory IC and Storage Component - 2020-CY62128-70SCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 70 ns
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details