GSI Technology 3.3V BGA Memory IC and Storage Component GS73024AB-8

Description
SRAM Chip Async Single 3.3V 3M-Bit 128K x 24-Bit 8ns 119-Pin F-BGA Tray Product overview: GS73024AB-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS73024AB-8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 3.3V 3M-Bit 128K x 24-Bit 8ns 119-Pin F-BGA Tray Product overview: GS73024AB-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS73024AB-8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V BGA Memory IC and Storage Component - 774-GS73024AB-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V BGA Memory IC and Storage Component
774-GS73024AB-8
3.3V BGA Memory IC and Storage Component 774-GS73024AB-8
SRAM Chip Async Single 3.3V 3M-Bit 128K x 24-Bit 8ns 119-Pin F-BGA Tray Product overview: GS73024AB-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS73024AB-8 can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 3.3V 3M-Bit 128K x 24-Bit 8ns 119-Pin F-BGA Tray Product overview: GS73024AB-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS73024AB-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - GS73024AB-8 - 1061211-GS73024AB-8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS73024AB-8
1061211-GS73024AB-8
Memory - RAM - GS73024AB-8 1061211-GS73024AB-8
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061211-GS73024AB-8 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 3 Mb Number of Pins: 119 Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): MT41K128M16JT-125 IT:K; MT41K128M16JT-125:K; MT47H128M16RT-25E:C; IS43TR16128A-15HBLI; IS43TR16256A-15HBLI; IS46TR16640A-15GBLA2 ; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061211-GS73024AB-8
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 3 Mb
Number of Pins: 119
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT41K128M16JT-125 IT:K; MT41K128M16JT-125:K; MT47H128M16RT-25E:C; IS43TR16128A-15HBLI; IS43TR16256A-15HBLI; IS46TR16640A-15GBLA2;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS73024AB-8 1061211-GS73024AB-8
Product Name 3.3V BGA Memory IC and Storage Component Memory - RAM - GS73024AB-8
Memory Category SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 3000 kbits 3000 kbits
Address Bus Width 17 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 540746-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details