Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061208-GS71116ATP-1
Mounting: SMD (SMT)
Number of Pins: 44
Categories: OEM Parts(F-I)
Case / Package: TSOP
Alternative Parts (Cross-Reference): GS71116ATP-12GS71116
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061208-GS71116ATP-12 |
| Product Name | OEM Parts - OEM Parts (F - I) - GS71116ATP-12 |