GSI Technology Memory IC and Storage Component GS71116AGP-8

Description
SRAM Product overview: GS71116AGP-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS71116AGP-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM Product overview: GS71116AGP-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS71116AGP-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 500-GS71116AGP-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
500-GS71116AGP-8
Memory IC and Storage Component 500-GS71116AGP-8
SRAM Product overview: GS71116AGP-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS71116AGP-8 can be used for catalog matching and distributor lookup.

SRAM Product overview: GS71116AGP-8 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS71116AGP-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS71116AGP-8 - 1001327-GS71116AGP-8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS71116AGP-8
1001327-GS71116AGP-8
Memory - RAM - GS71116AGP-8 1001327-GS71116AGP-8
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001327-GS71116AGP-8 Termination: SMD/SMT Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: SRAM Memory Size: 128 kB Access Time: 8 ns Density: 1 Mb Number of Pins: 44 Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): CY7C1021DV33-10ZSXI; CY7C1021DV33-10ZSXIT ; AS7C31026B-10TCN; CY7C1021DV33-10ZSXA; IS61LV6416-10TLI; 71V016SA10PHGGS71116 AGP8; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Address Bus Width: 16 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001327-GS71116AGP-8
Termination: SMD/SMT
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: SRAM
Memory Size: 128 kB
Access Time: 8 ns
Density: 1 Mb
Number of Pins: 44
Categories: RAM
Case / Package: TSOP
Alternative Parts (Cross-Reference): CY7C1021DV33-10ZSXI; CY7C1021DV33-10ZSXIT; AS7C31026B-10TCN; CY7C1021DV33-10ZSXA; IS61LV6416-10TLI; 71V016SA10PHGGS71116AGP8;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Address Bus Width: 16 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS71116AGP-8 1001327-GS71116AGP-8
Product Name Memory IC and Storage Component Memory - RAM - GS71116AGP-8
Memory Category SDR; SRAM Chip SRAM; SRAM Chip
Access Time 8 ns 8 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type TSOP; TSOP-44 SOP; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B101L-SP45XIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 45 ns
Density 1000 kbits
View Details
2 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details