GSI Technology Memory - RAM - GS71116AGP-10I GS71116AGP-10I

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009626-GS71116AGP-1 0I Termination: SMD/SMT Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: SRAM Memory Size: 128 kB Access Time: 10 ns Density: 1 Mb Number of Pins: 44 Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): CY7C1021DV33-10ZSXI; CY7C1021DV33-10ZSXIT ; AS7C31026B-10TCN; CY7C1021DV33-10ZSXA; IS61LV6416-10TLI; 71V016SA10PHGGS71116 AGP10I; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Address Bus Width: 16 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009626-GS71116AGP-1 0I Termination: SMD/SMT Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: SRAM Memory Size: 128 kB Access Time: 10 ns Density: 1 Mb Number of Pins: 44 Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): CY7C1021DV33-10ZSXI; CY7C1021DV33-10ZSXIT ; AS7C31026B-10TCN; CY7C1021DV33-10ZSXA; IS61LV6416-10TLI; 71V016SA10PHGGS71116 AGP10I; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Address Bus Width: 16 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS71116AGP-10I - 1009626-GS71116AGP-10I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS71116AGP-10I
1009626-GS71116AGP-10I
Memory - RAM - GS71116AGP-10I 1009626-GS71116AGP-10I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009626-GS71116AGP-1 0I Termination: SMD/SMT Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: SRAM Memory Size: 128 kB Access Time: 10 ns Density: 1 Mb Number of Pins: 44 Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): CY7C1021DV33-10ZSXI; CY7C1021DV33-10ZSXIT ; AS7C31026B-10TCN; CY7C1021DV33-10ZSXA; IS61LV6416-10TLI; 71V016SA10PHGGS71116 AGP10I; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Address Bus Width: 16 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009626-GS71116AGP-10I
Termination: SMD/SMT
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: SRAM
Memory Size: 128 kB
Access Time: 10 ns
Density: 1 Mb
Number of Pins: 44
Categories: RAM
Case / Package: TSOP
Alternative Parts (Cross-Reference): CY7C1021DV33-10ZSXI; CY7C1021DV33-10ZSXIT; AS7C31026B-10TCN; CY7C1021DV33-10ZSXA; IS61LV6416-10TLI; 71V016SA10PHGGS71116AGP10I;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Address Bus Width: 16 b

Buy Now
Memory IC and Storage Component - 500-GS71116AGP-10I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
500-GS71116AGP-10I
Memory IC and Storage Component 500-GS71116AGP-10I
SRAM Product overview: GS71116AGP-10I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS71116AGP-10I can be used for catalog matching and distributor lookup.

SRAM Product overview: GS71116AGP-10I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS71116AGP-10I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1009626-GS71116AGP-10I 500-GS71116AGP-10I
Product Name Memory - RAM - GS71116AGP-10I Memory IC and Storage Component
Memory Category SRAM; SRAM Chip SDR; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details