Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999623-GS71024GT-10
Mounting: SMD (SMT)
Memory Size: 192 kB
Access Time: 10 ns
Number of Pins: 100
Categories: OEM Parts(F-I)
Case / Package: TQFP
Alternative Parts (Cross-Reference): GS71024GT-10GS71024G
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999623-GS71024GT-10 |
| Product Name | OEM Parts - OEM Parts (F - I) - GS71024GT-10 |