GSI Technology 288Mb 400MHz Memory IC and Storage Component GS4288C36GL-24

Description
DRAM LLDRAM II, 288Mb, x36, 400MHz, Commercial Temp Product overview: GS4288C36GL-24 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Mb, 400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 288Mb, 400MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS4288C36GL-24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRAM LLDRAM II, 288Mb, x36, 400MHz, Commercial Temp Product overview: GS4288C36GL-24 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Mb, 400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 288Mb, 400MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS4288C36GL-24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
288Mb 400MHz Memory IC and Storage Component - 774-GS4288C36GL-24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
288Mb 400MHz Memory IC and Storage Component
774-GS4288C36GL-24
288Mb 400MHz Memory IC and Storage Component 774-GS4288C36GL-24
DRAM LLDRAM II, 288Mb, x36, 400MHz, Commercial Temp Product overview: GS4288C36GL-24 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Mb, 400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 288Mb, 400MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS4288C36GL-24 can be used for catalog matching and distributor lookup.

DRAM LLDRAM II, 288Mb, x36, 400MHz, Commercial Temp Product overview: GS4288C36GL-24 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 288Mb, 400MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 288Mb, 400MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS4288C36GL-24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS4288C36GL-24 - 1061200-GS4288C36GL-24 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS4288C36GL-24
1061200-GS4288C36GL-24
Memory - RAM - GS4288C36GL-24 1061200-GS4288C36GL-24
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061200-GS4288C36GL- 24 Operating Supply Voltage: 1.8 V Density: 288 Mb Number of Pins: 144 Categories: RAM Max Frequency: 400 MHz Alternative Parts (Cross-Reference): MT49H8M36FM-25:B; MT49H8M36BM-33 IT:B; MT49H8M36BM-33:B; MT49H16M18FM-25:B; MT49H32M9BM-33:B; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Data Bus Width: 36 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 22 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061200-GS4288C36GL-24
Operating Supply Voltage: 1.8 V
Density: 288 Mb
Number of Pins: 144
Categories: RAM
Max Frequency: 400 MHz
Alternative Parts (Cross-Reference): MT49H8M36FM-25:B; MT49H8M36BM-33 IT:B; MT49H8M36BM-33:B; MT49H16M18FM-25:B; MT49H32M9BM-33:B;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Data Bus Width: 36 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 22 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS4288C36GL-24 1061200-GS4288C36GL-24
Product Name 288Mb 400MHz Memory IC and Storage Component Memory - RAM - GS4288C36GL-24
Memory Category DRAM Chip DRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Address Bus Width 36 bits
Package Type BGA; uBGA-144
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details