Yu-PowerTM intelligent chargers utilise multi stage proportional timing technology to ensure safe and efficient charging of lead acid batteries. The use of this technology ensures the best balance of maximum state of charge, without damaging the battery before switching to float charging mode. Once in float charge mode the charger will charge whilst using an ECO mode to save power. The intelligence of these chargers is further demonstrated by employing a combination of cut off systems, which prevents overcharging of the battery
Ambient temperature range 0 - 40 °C. Humidity 90% non condensing. For indoor use only. For use with lead acid batteries only. Ready for connection to UK mains sockets. Suitable for VRLA, car and motorcycle batteries
Charge Current = 8A
Input Voltage = 220 - 260V ac
Output Voltage = 13.65V
Plug Type = UK
Dimensions = 190 x 92 x 55mm
Weight = 860g
RS Components, Ltd. | |
---|---|
Product Category | Battery Chargers |
Product Number | 7534718 |
Power Source | AC |